Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
Laptop Cases
Targus 15.4” Urban Messenger 39.1 cm (15.4") Briefcase
Targus 15.4” Urban Messenger 39.1 cm (15.4") Briefcase
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus TSM005US
XML doc
Icecat LIVE: JS for Targus TSM005US
Icecat Live DOC
JSON product data for Targus TSM005US
JSON DOC
CSV product data for Targus TSM005US
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
15.4” Urban Messenger
Product code:
TSM005US
Category:
Laptop Cases
Icecat Product ID:
1178629
Data-sheet quality:
created/standardized by Icecat
Product views:
25415
Info modified on:
04 Apr 2019, 08:05:17
Targus TSM005US (Icecat)
Embed the product datasheet into your content
XML product data for Targus TSM005US
XML doc
Icecat LIVE: JS for Targus TSM005US
Icecat Live DOC
JSON product data for Targus TSM005US
JSON DOC
CSV product data for Targus TSM005US
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE