Targus logo

Targus Terra North backpack Black Polyester

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80104
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Terra North backpack Black Polyester:

Targus Terra North, 40.6 cm (16"), Notebook compartment, Polyester

Long summary description Targus Terra North backpack Black Polyester:

Targus Terra North. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 40.6 cm (16"). Width: 340 mm, Depth: 90 mm, Height: 360 mm. Material: Polyester

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.