Targus logo

Targus Commuter Case 38.1 cm (15") Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41868
Info modified on:
19 Nov 2020, 13:37:03
Short summary description Targus Commuter Case 38.1 cm (15") Black:

Targus Commuter Case, 38.1 cm (15"), 2.7 kg

Long summary description Targus Commuter Case 38.1 cm (15") Black:

Targus Commuter Case. Maximum screen size: 38.1 cm (15"). Weight: 2.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.