Targus logo

Targus TNS100 laptop case 38.1 cm (15") Sleeve case Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71717
Info modified on:
01 Jun 2022, 15:50:03
Short summary description Targus TNS100 laptop case 38.1 cm (15") Sleeve case Black, Grey:

Targus TNS100, Sleeve case, 38.1 cm (15"), 600 g

Long summary description Targus TNS100 laptop case 38.1 cm (15") Sleeve case Black, Grey:

Targus TNS100. Case type: Sleeve case, Maximum screen size: 38.1 cm (15"). Weight: 600 g. Surface coloration: Monochromatic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.