Targus logo

Targus Fashion Laptop Case 39.1 cm (15.4") Ladies case Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9563
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Fashion Laptop Case 39.1 cm (15.4") Ladies case Brown:

Targus Fashion Laptop Case, Ladies case, 39.1 cm (15.4"), 940 g

Long summary description Targus Fashion Laptop Case 39.1 cm (15.4") Ladies case Brown:

Targus Fashion Laptop Case. Case type: Ladies case, Maximum screen size: 39.1 cm (15.4"). Weight: 940 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.