Targus logo

Targus TOP-LOAD NOTEPACK PLUS Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82750
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Targus TOP-LOAD NOTEPACK PLUS Black:

Targus TOP-LOAD NOTEPACK PLUS, Nylon, Black, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),..., 420 mm, 360 mm, 140 mm

Long summary description Targus TOP-LOAD NOTEPACK PLUS Black:

Targus TOP-LOAD NOTEPACK PLUS. Material: Nylon, Product main colour: Black, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate C110 /Apple iBook (12 inch Display),.... Width: 420 mm, Depth: 360 mm, Height: 140 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.