Targus logo

Targus 3D Protection iPad (2018/2017), 9.7" iPad Pro, iPad Air 2, iPad Air Case

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124658
Info modified on:
14 Mar 2024, 17:12:21
Short summary description Targus 3D Protection iPad (2018/2017), 9.7" iPad Pro, iPad Air 2, iPad Air Case:

Targus 3D Protection iPad (2018/2017), 9.7" iPad Pro, iPad Air 2, iPad Air Case, Folio, Apple, 9.7" iPad Pro, iPad Air 2, iPad Air, 24.6 cm (9.7"), 330 g

Long summary description Targus 3D Protection iPad (2018/2017), 9.7" iPad Pro, iPad Air 2, iPad Air Case:

Targus 3D Protection iPad (2018/2017), 9.7" iPad Pro, iPad Air 2, iPad Air Case. Case type: Folio, Brand compatibility: Apple, Compatibility: 9.7" iPad Pro, iPad Air 2, iPad Air, Maximum screen size: 24.6 cm (9.7"). Weight: 330 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.