Targus logo

Targus TEB001EU backpack Black Nylon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72357
Info modified on:
21 Oct 2022, 10:14:32
Long product name Targus TEB001EU backpack Black Nylon:

15-15.6"/38.1-39.6cm Global Executive Backpack

Targus TEB001EU backpack Black Nylon:

An Executive style backpack for those that prefer a hands free carrying case The Backpac offers the ultimate protection for your notebook, including Targus Air Protection and the new Dome Protection System, the first sidewall impact notebook protection system. The case is designed to accommodate notebook computers with 15" - 15.6" screens and features an ultra padded ergonomic mesh back support system with deluxe padded shoulder straps for ultimate comfort. The backpac also has plenty of space to hold all of today mobile accessories and power supplies. Constructed of lightweight 840D nylon with a rugged weather resistant bottom fabric This case is packed with extra features including, a hidden water bottle holder and key clip. Unrivalled protection in this is a backpac makes it a must for the true Global Executive!

Short summary description Targus TEB001EU backpack Black Nylon:

Targus TEB001EU, 39.6 cm (15.6"), Notebook compartment, Nylon

Long summary description Targus TEB001EU backpack Black Nylon:

Targus TEB001EU. Product main colour: Black, Coloration: Monochromatic, Minimum screen size: 38.1 cm (15"). Weight: 1.8 kg, Notebook compartment dimensions (W x D x H): 300 x 43 x 374 mm. Material: Nylon. Dimensions (WxDxH): 360 x 130 x 480 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.