Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Matrix 320 Disc CD/DVD Album 320 discs Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matrix 320 Disc CD/DVD Album
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDP005US
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4704
This statistic is based on the 92259 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90172 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Targus Matrix 320 Disc CD/DVD Album 320 discs Black :
The short editorial description of Targus Matrix 320 Disc CD/DVD Album 320 discs Black

Matrix 320 Disc CD/DVD Album
More>>>
Targus Matrix 320 Disc CD/DVD Album 320 discs Black:
The official marketing text of Targus Matrix 320 Disc CD/DVD Album 320 discs Black as supplied by the manufacturer

The Targus Matrix 320 Disc CD/DVD Album features softsleeves which are constructed from high quality, non-woven material covered by heat-resistant polypropylene to prevent damage to valuable CDs and DVDs. The exterior of the case is durable, fashionable Koskin material with a strip of nylon contrasting the black case. A robust, self-mending nylon zipper provides added security for valuable contents. Both compact and functional, addresses the storage requirements of the electronics enthusiast.

Short summary description Targus Matrix 320 Disc CD/DVD Album 320 discs Black:
This short summary of the Targus Matrix 320 Disc CD/DVD Album 320 discs Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Matrix 320 Disc CD/DVD Album, 320 discs, Black, Koskin

Long summary description Targus Matrix 320 Disc CD/DVD Album 320 discs Black:
This is an auto-generated long summary of Targus Matrix 320 Disc CD/DVD Album 320 discs Black based on the first three specs of the first five spec groups.

Targus Matrix 320 Disc CD/DVD Album. CD capacity: 320 discs, Product colour: Black, Material: Koskin

Design
CD capacity *
320 discs
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Koskin
Customer service details
Array