location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Portable DVD Player Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDC001US
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Portable DVD Player Case Black :
The long product name of Targus Portable DVD Player Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable DVD Player Case - Clam Shell
More>>>
Targus Portable DVD Player Case Black:
The official description of Targus Portable DVD Player Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safely transport your portable DVD player while on the road! This Portable DVD Player Case is designed to fit most 7" DVD players and contains 5mm of closed cell foam to ensure the device is protected while traveling. The durable polyester and rugged koskin material help to protect the case from average wear. A movable internal divider provides a snug, custom fit for your DVD player for added protection. The large front pocket is a great storage compartment for additional accessories. An adjustable, padded shoulder strap is included for convenience along with interior storage for up to 5 DVDs.

Protection
5mm closed cell foam for added protection.

Convenience
Large front pocket for accessories.

Organization
Interior storage for DVDs.

Functionality
Movable internal divider for a custom fit.

Comfort
Adjustable, padded shoulder strap.

Short summary description Targus Portable DVD Player Case Black:
This short summary of the Targus Portable DVD Player Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Portable DVD Player Case, 362.8 g, 222.2 x 187.3 x 88.9 mm

Long summary description Targus Portable DVD Player Case Black:
This is an auto-generated long summary of Targus Portable DVD Player Case Black based on the first three specs of the first five spec groups.

Targus Portable DVD Player Case. Weight: 362.8 g. Dimensions (WxDxH): 222.2 x 187.3 x 88.9 mm

Technical details
Product colour *
Black
Maximum screen size
17.8 cm (7")
Weight & dimensions
Weight
362.8 g
Other features
Dimensions (WxDxH)
222.2 x 187.3 x 88.9 mm