Targus logo

Targus TBS005US 15.4'' Slipskin Notebook Case - Slide Insert - 15" x 0 39.1 cm (15.4") Sleeve case Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17123
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus TBS005US 15.4'' Slipskin Notebook Case - Slide Insert - 15" x 0 39.1 cm (15.4") Sleeve case Black:

Targus TBS005US 15.4'' Slipskin Notebook Case - Slide Insert - 15" x 0, Sleeve case, 39.1 cm (15.4"), 90.5 g

Long summary description Targus TBS005US 15.4'' Slipskin Notebook Case - Slide Insert - 15" x 0 39.1 cm (15.4") Sleeve case Black:

Targus TBS005US 15.4'' Slipskin Notebook Case - Slide Insert - 15" x 0. Case type: Sleeve case, Maximum screen size: 39.1 cm (15.4"). Weight: 90.5 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.