Targus logo

Targus M1000 Laptop Backpack 39.1 cm (15.4") Messenger case Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22736
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus M1000 Laptop Backpack 39.1 cm (15.4") Messenger case Black:

Targus M1000 Laptop Backpack, Messenger case, 39.1 cm (15.4"), 1.45 kg

Long summary description Targus M1000 Laptop Backpack 39.1 cm (15.4") Messenger case Black:

Targus M1000 Laptop Backpack. Case type: Messenger case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.45 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.