Targus logo

Targus RG0322 39.1 cm (15.4") Backpack case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27752
Info modified on:
19 Nov 2020, 13:37:15
Short summary description Targus RG0322 39.1 cm (15.4") Backpack case Black:

Targus RG0322, Backpack case, 39.1 cm (15.4"), 1.45 kg

Long summary description Targus RG0322 39.1 cm (15.4") Backpack case Black:

Targus RG0322. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 1.45 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.