Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB Mini Calculator/Keypad keyboard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Mini Calculator/Keypad
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUK001EV3
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9226
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 05 May 2019 22:31:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two Years
Long product name Targus USB Mini Calculator/Keypad keyboard :
The short editorial description of Targus USB Mini Calculator/Keypad keyboard

USB MOBILE MINI KEYPAD W CALCULATOR ( BLACK ) NS (NMS)
More>>>
Targus USB Mini Calculator/Keypad keyboard:
The official marketing text of Targus USB Mini Calculator/Keypad keyboard as supplied by the manufacturer

Utilising USB 'Plug and Play' technology, the Mobile Mini Calculator/Keypad offers immediate access to the benefits of an external numeric keypad in a format that is optimal for the mobile professional. The portable numeric keypad’s lightweight, ergonomic design is ideal for anyone using spreadsheet, accounting or financial applications that require fast and accurate entry of numeric data. It also has an integrated calculator with a liquid crystal display. No more hassle of carrying a calculator that disappears with your valuable data every time you switch programs. The keypad is fully compatible with Windows 98, 2000, Me, and XP, and also has a built in 90 cm retractable USB cable.
Integrated calculator with a liquid crystal display
Calculator/watch battery compartment for stand alone calculator function
Embedded retractable 90 cm USB cable
Numeric Lock feature
Lightweight, slim design
17-key layout

Short summary description Targus USB Mini Calculator/Keypad keyboard:
This short summary of the Targus USB Mini Calculator/Keypad keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB Mini Calculator/Keypad, 900 m, 5 - 35 °C, 10 - 80%, 160 g, USB v1.1 compliant port, Windows 98/2000/Me/XP

Long summary description Targus USB Mini Calculator/Keypad keyboard:
This is an auto-generated long summary of Targus USB Mini Calculator/Keypad keyboard based on the first three specs of the first five spec groups.

Targus USB Mini Calculator/Keypad. Cable length: 900 m

Ergonomics
Cable length
How long the cable is.
900 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Keyboard weight
160 g
Other features
Minimum system requirements
USB v1.1 compliant port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/2000/Me/XP
I/O ports
An interface on a device to which you can connect another device.
USB v1.1
Customer service details