Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DEFCON Serialized VPCL Video Port Combination Lock
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA492S-1
Category
Cable with a locking mechanism already permanently integrated.
Cable Locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4705
This statistic is based on the 92214 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90123 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m :
The short editorial description of Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m

DEFCON Serialized VPCL Video Port Combination Lock
More>>>
Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m:
The official marketing text of Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m as supplied by the manufacturer

The DEFCON Serialized VPCL Video Port Combination Lock is the ideal way to secure your notebook or other peripheral devices at the office. This serialized lock has a factory pre-set combination. The company’s IT director can look up the combination through a secure Web site for access to the lock. The lock attaches securely to the VGA port and two screws secure it to the video port using upgraded material. The connector is made from a single metal die cast, vinyl coated, stainless steel unit for durability. The Defcon Serialized Video Port Combination lock includes a base plate anchor and desktop chassis lock for added security. This lock is ideal for office use and eliminates the need for keys.

Functionality
Factory pre-set combination, serial number etched on side of lock, attaches securely to the VGA port, includes base plate anchor and desktop chassis lock

Protection
Cable is made of vinyl coated stainless steel, connector is a single metal die cast unit, utilizes a patented pass through video port cable design to help protect notebooks and office accessories.

IT Manager has access to all combinations via a secure password protected web site (US only): To obtain additional information and have a Targus Sales Rep in your area contact you, please click here to fill out and submit the form and the Targus Sales Rep in your area will contact you with further instructions.

Ease of Use
Company IT Manager can access the combination through a secured Web site eliminating the use of keys and providing the company access to the combination quickly and easily.

Short summary description Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m:
This short summary of the Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Targus DEFCON Serialized VPCL Video Port Combination Lock, 2 m

Long summary description Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m:
This is an auto-generated long summary of Targus DEFCON Serialized VPCL Video Port Combination Lock cable lock 2 m based on the first three specs of the first five spec groups.

Targus DEFCON Serialized VPCL Video Port Combination Lock. Cable length: 2 m, Weight: 220.7 g

Weight & dimensions
Cable length *
How long the cable is.
2 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220.7 g
Customer service details
Array