Targus logo

Targus UNIVERSAL POWER ADAPTER power adapter/inverter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25811
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Targus UNIVERSAL POWER ADAPTER power adapter/inverter:

Targus UNIVERSAL POWER ADAPTER, 212 g, 134 x 71 x 12 mm, 70 W / 75 W (max)

Long summary description Targus UNIVERSAL POWER ADAPTER power adapter/inverter:

Targus UNIVERSAL POWER ADAPTER. Weight: 212 g. Dimensions (WxDxH): 134 x 71 x 12 mm, Output power description: 70 W / 75 W (max)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.