Targus logo

Targus USB Mobile Port Replicator With Ethernet (UK)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22213
Info modified on:
04 Apr 2019, 04:18:10
Short summary description Targus USB Mobile Port Replicator With Ethernet (UK):

Targus USB Mobile Port Replicator With Ethernet (UK), PS/2, parallel, serial, USB and Ethernet, UK, 170 x 60 x 25 mm, USB v1.1 compliant port Ports: 1 x Ethernet, 2 x USB (A type), 1 x bi-directional parallel...

Long summary description Targus USB Mobile Port Replicator With Ethernet (UK):

Targus USB Mobile Port Replicator With Ethernet (UK). Compatibility: PS/2, parallel, serial, USB and Ethernet. Power supply type: UK. Dimensions (WxDxH): 170 x 60 x 25 mm, I/O ports: USB v1.1 compliant port Ports: 1 x Ethernet, 2 x USB (A type), 1 x bi-directional parallel...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.