Ultra Mini 4-Port USB Hub
The Targus Ultra Mini USB 4 Port Hub allows your notebook computer to have plug and play connection to multiple input/output USB devices. The hub features a 4-port bus and self-powered stand-alone USB hub. Packaged in a small and attractive enclosure, the hub can fit any place on a desktop, allowing for easy connection of four low speed or full speed USB devices to your USB enabled computer.
Portable design
Small, lightweight and compact design allows you to take this hub anywhere you travel.
Expand your capabilities
Connect up to 4 USB devices like mice, memory drives and PDAs on your notebook computer simultaneously.
Plug and play connectivity
Easy to install: no drivers required - plugs into your notebook computer's USB slot.
Targus Ultra Mini 4-Port USB Hub, 480 Mbit/s, Notebook, 95 mm, 42 mm, 19 mm, 84.9 g
Targus Ultra Mini 4-Port USB Hub. Data transfer rate: 480 Mbit/s, Compatible products: Notebook. Width: 95 mm, Depth: 42 mm, Height: 19 mm. Dimensions (WxDxH): 95 x 42 x 19 mm