Targus logo

Targus 4 x 4-pin Type A 480 Mbit/s Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24813
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus 4 x 4-pin Type A 480 Mbit/s Silver:

Targus 4 x 4-pin Type A, 480 Mbit/s, Silver, 1.8 m, Windows 98/2000/ME/XP MAC OS, 105 mm, 33 mm

Long summary description Targus 4 x 4-pin Type A 480 Mbit/s Silver:

Targus 4 x 4-pin Type A. Data transfer rate: 480 Mbit/s, Product colour: Silver, Cable length: 1.8 m. Compatible operating systems: Windows 98/2000/ME/XP MAC OS. Width: 105 mm, Depth: 33 mm, Height: 17 mm. Dimensions (WxDxH): 105 x 33 x 17 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.