Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26399917 data-sheets &
56884 brands
– register (free)
Laptop Cases
Targus 15” Koskin Standard Laptop Case 38.1 cm (15") Briefcase Black
Targus 15” Koskin Standard Laptop Case 38.1 cm (15") Briefcase Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus KOS301
XML doc
Icecat LIVE: JS for Targus KOS301
Icecat Live DOC
JSON product data for Targus KOS301
JSON DOC
CSV product data for Targus KOS301
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
15” Koskin Standard Laptop Case
Product code:
KOS301
Category:
Laptop Cases
Icecat Product ID:
1178375
Data-sheet quality:
created/standardized by Icecat
Product views:
40927
Info modified on:
21 Oct 2022, 10:14:32
Targus KOS301 (Icecat)
Embed the product datasheet into your content
XML product data for Targus KOS301
XML doc
Icecat LIVE: JS for Targus KOS301
Icecat Live DOC
JSON product data for Targus KOS301
JSON DOC
CSV product data for Targus KOS301
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE