Warranty:
Lifetime Warranty
Long product name Targus Portable DVD Player Case Black
:
The long product name of Targus Portable DVD Player Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
13” Portable DVD Player Case
More>>>
Targus Portable DVD Player Case Black:
The official description of Targus Portable DVD Player Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Portable DVD Player Case secures your DVD player with a padded DVD player compartment that includes an adjustable cushioned divider. Featuring a durable Koskin and nylon exterior, this DVD Case fits DVD players with up to 13 inch screens and stores up to 12 DVD disks. Also, the external pocket and self-closing back pocket provide extra storage for your accessories. And there's even a padded shoulder strap and ergonomic rubber handle for easy carrying.
Short summary description Targus Portable DVD Player Case Black:
This short summary of the Targus Portable DVD Player Case Black data-sheet is auto-generated and uses the product title and the first six key specs.
Targus Portable DVD Player Case, 997 g
Long summary description Targus Portable DVD Player Case Black:
This is an auto-generated long summary of Targus Portable DVD Player Case Black based on the first three specs of the first five spec groups.
Targus Portable DVD Player Case. Weight: 997 g