location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Madison Deluxe Camera/Video Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Madison Deluxe Camera/Video Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKSV01
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Targus Madison Deluxe Camera/Video Case Black :
The long product name of Targus Madison Deluxe Camera/Video Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Madison Deluxe Camera/Video Case
More>>>
Targus Madison Deluxe Camera/Video Case Black:
The official description of Targus Madison Deluxe Camera/Video Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Madison Deluxe Camera/Video Case is conveniently designed to fit your digital camera, video camera, ID, credit cards and other small personal items. A front zippered pocket will safely store your flash memory. The Madison Video Case comes equipped with padding for great protection and includes a shoulder strap for convenience. The leather-like outer Koskin material and soft, no-scratch inner-material contributes to the elegance of this case. Best of all it offers high-end fashion and functionality at a low price.

Capacity - Perfect size for a digital camera, video camera, ID, credit cards and some small personal items.
Protection - Padded for great protection.
Organization – Zippered pockets for flash memory, accessories and personal items.
Easy Transport – Convenient shoulder strap.
Quality Materials – Durable outer material, soft no-scratch inner-material.

Short summary description Targus Madison Deluxe Camera/Video Case Black:
This short summary of the Targus Madison Deluxe Camera/Video Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Madison Deluxe Camera/Video Case, Black

Long summary description Targus Madison Deluxe Camera/Video Case Black:
This is an auto-generated long summary of Targus Madison Deluxe Camera/Video Case Black based on the first three specs of the first five spec groups.

Targus Madison Deluxe Camera/Video Case. Product colour: Black

Features
Product colour *
Black
Material *
Koskin
Other features
Package dimensions (W x D x H)
241.3 x 101.6 x 114.3 mm (9.5 x 4 x 4.5")
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:12:17
Uk has collected 1 expert review for Targus Madison Deluxe Camera/Video Case Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%