location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17” Laptop Slip Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CVR217
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0092636212216 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black :
The long product name of Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17” Laptop Slip Case
More>>>
Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black:
The official description of Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 17” Notebook Slip Case features a neoprene exterior, which provides protection for your notebook and soft comfortable carrying handles. This slip case accommodates notebooks with screens up to 17" and even though it has a slim design, it has ample space in the front and interior storage sections for business cards, pens, keys and files. Also featured is the unique shock-absorbing EqualizerTM Strap that evenly distributes weight over your shoulder for greater comfort.

Features
- Slip case fits notebooks with up to 17” screens.
- Front storage section includes business card holder, pen loops, and key clip.
- Targus Equalizer™ shoulder strap and neoprene handle included for comfortable transport.
- Main compartment also includes extra slip pocket for files.

Short summary description Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black:
This short summary of the Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 17” Laptop Slip Case, Briefcase, 43.2 cm (17")

Long summary description Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black:
This is an auto-generated long summary of Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Targus 17” Laptop Slip Case. Case type: Briefcase, Maximum screen size: 43.2 cm (17")

Features
Maximum screen size *
43.2 cm (17")
Case type *
Briefcase
Features
Material *
Neoprene
Product main colour *
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:14:13
Uk has collected 1 expert review for Targus 17” Laptop Slip Case 43.2 cm (17") Briefcase Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookreview.com
Updated:
2011-10-04 09:14:13
The V7 Metro Messenger Carrying Case and Smart Slip Case by Targus aren’t flashy. They aren’t fancy. They’re a couple of back-to-basics, black laptop bags. In our doubleheader review we take a look at both the messenger bag and the slip case and see...
Bottom line Both the Metro Messenger and the Smart Slip Case proved to be solid enough for daily use. The Messenger will offer more storage and ample space for a large laptop and other goodies, while the slip case offers simple laptop storage in a pared-down package. Myself, I favor the slip case. It’s compact, and it keeps my laptop and a couple of other necessities all in on place. And you’re never out of...
0%
Country Distributor
United States 2 distributor(s)