Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Corporate traveler backpack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUCT02B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0092636237080
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27524
This statistic is based on the 88873 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86881 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black :
The short editorial description of Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black

Targus 15.4” Corporate Traveler Backpack
More>>>
Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black:
The official marketing text of Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black as supplied by the manufacturer

The Targus Corporate Traveler Backpack is designed to fit laptops with up to 15.4” screens. This case includes the patented SafePort® Air Cushion System which features adjustable cushions inside of the case to protect your laptop from drop damage while providing a snug fit for smaller sized laptops. To keep you organized on the road, this case features a zip-down workstation with business card holder, three pen loops, key clip, multiple accessory compartments, five scratch resistant CD/DVD sleeves and an expandable file section to keep your documents organized during travel. For added comfort, the case includes padded ergonomic shoulder straps with air mesh covering to provide a comfortable and cool fit. Constructed of durable ballistic nylon, this backpack is built to withstand the wear and tear of everyday business travel.

Protection
Features the patented SafePort Air Cushion System for maximum laptop protection; case also includes a removable sleeve to help protect the laptop against scratches and scuffs during transport

Organization
Case features a zip-down workstation with business card holder, three pen loops, key clip, multiple accessory compartments, five scratch resistant CD/DVD sleeves and a zippered mesh pocket. Also includes an expandable file section to keep your documents organized and safe during travel.

Ergonomics
Includes padded ergonomic shoulder straps with air mesh covering to provide a comfortable and cool fit.

Short summary description Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black:
This short summary of the Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Corporate traveler backpack, Messenger case, 39.1 cm (15.4"), 1.42 kg, Black

Long summary description Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black:
This is an auto-generated long summary of Targus Corporate traveler backpack notebook case 39.1 cm (15.4") Messenger case Black based on the first three specs of the first five spec groups.

Targus Corporate traveler backpack. Case type: Messenger case, Maximum screen size compatibility: 39.1 cm (15.4"). Weight: 1.42 kg. Product colour: Black

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Case type *
The size, shape and style of the case.
Messenger case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.42 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
363.9 x 299.9 x 42.9 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
368.3 x 42.92 x 299.9 mm
Dimensions (W x D x H) (imperial)
368.3 x 241.3 x 450.9 mm (14.5 x 9.5 x 17.8")
Weight (imperial)
1.42 kg (3.13 lbs)
Country Distributor
Nederland 1 distributor(s)
México 3 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Customer service details
X