Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22979045 data-sheets &
39092 brands
– register (free)
Laptop Cases
Targus NOTEPAC PLUS 38.1 cm (15") Black
Targus NOTEPAC PLUS 38.1 cm (15") Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus CNP1V2
XML doc
Icecat LIVE: JS for Targus CNP1V2
Icecat Live DOC
JSON product data for Targus CNP1V2
JSON DOC
CSV product data for Targus CNP1V2
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
NOTEPAC PLUS
Product code:
CNP1V2
Category:
Laptop Cases
Icecat Product ID:
52568
Data-sheet quality:
created/standardized by Icecat
Product views:
123289
Info modified on:
19 Nov 2020, 13:37:03
Targus CNP1V2 (Icecat)
Short summary description Targus NOTEPAC PLUS 38.1 cm (15") Black:
Targus NOTEPAC PLUS, 38.1 cm (15")
Long summary description Targus NOTEPAC PLUS 38.1 cm (15") Black:
Targus NOTEPAC PLUS. Maximum screen size: 38.1 cm (15")
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Targus CNP1V2
XML doc
Icecat LIVE: JS for Targus CNP1V2
Icecat Live DOC
JSON product data for Targus CNP1V2
JSON DOC
CSV product data for Targus CNP1V2
CSV DOC
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE