Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Laptop Cases
Targus 16” Classic Clamshell 40.6 cm (16") Briefcase
Targus 16” Classic Clamshell 40.6 cm (16") Briefcase
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus CN31US
XML doc
Icecat LIVE: JS for Targus CN31US
Icecat Live DOC
JSON product data for Targus CN31US
JSON DOC
CSV product data for Targus CN31US
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
16” Classic Clamshell
Product code:
CN31US
GTIN (EAN/UPC):
0092636212636
Category:
Laptop Cases
Icecat Product ID:
3393452
Data-sheet quality:
created/standardized by Icecat
Product views:
81186
Info modified on:
21 Oct 2022, 10:14:32
Targus CN31US (Icecat)
Embed the product datasheet into your content
XML product data for Targus CN31US
XML doc
Icecat LIVE: JS for Targus CN31US
Icecat Live DOC
JSON product data for Targus CN31US
JSON DOC
CSV product data for Targus CN31US
CSV DOC
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE