Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Laptop Cases
Targus Blacktop 15.4” Deluxe Laptop Case 39.1 cm (15.4") Briefcase Black
Targus Blacktop 15.4” Deluxe Laptop Case 39.1 cm (15.4") Briefcase Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus CBT401US
XML doc
Icecat LIVE: JS for Targus CBT401US
Icecat Live DOC
JSON product data for Targus CBT401US
JSON DOC
CSV product data for Targus CBT401US
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
Blacktop 15.4” Deluxe Laptop Case
Product code:
CBT401US
Category:
Laptop Cases
Icecat Product ID:
1418559
Data-sheet quality:
created/standardized by Icecat
Product views:
13371
Info modified on:
21 Oct 2022, 10:14:32
Targus CBT401US (Icecat)
Embed the product datasheet into your content
XML product data for Targus CBT401US
XML doc
Icecat LIVE: JS for Targus CBT401US
Icecat Live DOC
JSON product data for Targus CBT401US
JSON DOC
CSV product data for Targus CBT401US
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE