Targus logo

Targus Blacktop 15.4” Standard Laptop Case with Dome Protection 39.1 cm (15.4") Briefcase Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12283
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Blacktop 15.4” Standard Laptop Case with Dome Protection 39.1 cm (15.4") Briefcase Black:

Targus Blacktop 15.4” Standard Laptop Case with Dome Protection, Briefcase, 39.1 cm (15.4")

Long summary description Targus Blacktop 15.4” Standard Laptop Case with Dome Protection 39.1 cm (15.4") Briefcase Black:

Targus Blacktop 15.4” Standard Laptop Case with Dome Protection. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.