Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
Laptop Cases
Targus 15.6” Standard Laptop Case 39.6 cm (15.6") Briefcase Black
Targus 15.6” Standard Laptop Case 39.6 cm (15.6") Briefcase Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus CBT301DCA
XML doc
Icecat LIVE: JS for Targus CBT301DCA
Icecat Live DOC
JSON product data for Targus CBT301DCA
JSON DOC
CSV product data for Targus CBT301DCA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
15.6” Standard Laptop Case
Product code:
CBT301DCA
Category:
Laptop Cases
Icecat Product ID:
3394251
Data-sheet quality:
created/standardized by Icecat
Product views:
13292
Info modified on:
21 Oct 2022, 10:14:32
Targus CBT301DCA (Icecat)
Embed the product datasheet into your content
XML product data for Targus CBT301DCA
XML doc
Icecat LIVE: JS for Targus CBT301DCA
Icecat Live DOC
JSON product data for Targus CBT301DCA
JSON DOC
CSV product data for Targus CBT301DCA
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE