Targus logo

Targus BLACKTOP STANDARD COMPUTER CASE Black, Blue

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61082
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Targus BLACKTOP STANDARD COMPUTER CASE Black, Blue:

Targus BLACKTOP STANDARD COMPUTER CASE, Black, Blue, Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12..., 420 mm, 330 mm, 110 mm

Long summary description Targus BLACKTOP STANDARD COMPUTER CASE Black, Blue:

Targus BLACKTOP STANDARD COMPUTER CASE. Product main colour: Black, Blue, Compatibility: Acer TravelMate 361 Evi, TravelMate 614 TXCi, TravelMate 621 XC, TravelMate C110 /Apple iBook (12.... Width: 420 mm, Depth: 330 mm, Height: 110 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.