Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blacktop 15.4” Laptop Messenger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBT201US
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTargus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9428
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 03 Jun 2018 13:18:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty.
Long product name Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black :
The short editorial description of Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black

Blacktop 15.4” Laptop Messenger
More>>>
Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black:
The official marketing text of Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black as supplied by the manufacturer

The Targus Blacktop Laptop Messenger is designed to fit laptops with up to 15.4” screens. The padded compartment keeps your laptop safe during travel, while the durable nylon materials with signature rubber tread on the bottom of the case provides a stylish design element and shock absorption. The front workstation includes a business card holder, key clip, pen loops and multiple accessory and media storage pockets for added convenience. The headphone port allows you to store your MP3 player inside the case and to listen to music simultaneously. This case is equipped with five scratch-resistant CD/DVD sleeves so you can safely take your media with you. The luggage strap enables travelers to easily transport this case on top of rolling luggage. Easy to carry in crowded airport terminals, between meetings or at school, the Blacktop Laptop Messenger is a highly functional and durable case for students and casual business executives.

Capacity - Designed to fit laptops with up to 15.4” wide screens

Organization - Front workstation includes a business card holder, key clip, pen loops, multiple accessory and media storage pockets; Case features a rear slip pocket to store files and a headphone port. Includes a luggage strap for easy transport on rolling luggage and five scratch-resistant CD/DVD sleeves

Material - Constructed of durable 1680D polyester w/ 330D nylon twill; Rubber-like tread at the bottom of the case protects from the elements and helps prevent wear and tear

Short summary description Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black:
This short summary of the Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Blacktop 15.4” Laptop Messenger, Messenger case, 39.1 cm (15.4"), Black

Long summary description Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black:
This is an auto-generated long summary of Targus Blacktop 15.4” Laptop Messenger notebook case 39.1 cm (15.4") Messenger case Black based on the first three specs of the first five spec groups.

Targus Blacktop 15.4” Laptop Messenger. Case type: Messenger case, Maximum screen size compatibility: 39.1 cm (15.4"), Product colour: Black

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
39.1 cm (15.4")
Features
Case type *
The size, shape and style of the case.
Messenger case
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Customer service details
X