Targus Notebook Case 15.4" + USB Scroll Mouse, Briefcase, 39.1 cm (15.4"), 780 g
Targus Notebook Case 15.4" + USB Scroll Mouse. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 780 g