Targus logo

Targus Lap Chill Mini laptop cooling pad 39.6 cm (15.6") Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61438
Info modified on:
14 Mar 2024, 19:34:00
Short summary description Targus Lap Chill Mini laptop cooling pad 39.6 cm (15.6") Black, Grey:

Targus Lap Chill Mini, 39.6 cm (15.6"), Black, Grey, Plastic, USB, 591 g, 338 x 235 x 35 mm

Long summary description Targus Lap Chill Mini laptop cooling pad 39.6 cm (15.6") Black, Grey:

Targus Lap Chill Mini. Maximum screen size: 39.6 cm (15.6"). Product colour: Black, Grey, Material: Plastic. Power source type: USB. Weight: 591 g. Dimensions (WxDxH): 338 x 235 x 35 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.