Targus logo

Targus Portable notebook stand with Chill Hub Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51674
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Portable notebook stand with Chill Hub Grey:

Targus Portable notebook stand with Chill Hub, Grey, 2 pc(s), 2.45 kg, 317.5 x 266.7 x 24.6 mm, 2.45 kg (5.4 lbs)

Long summary description Targus Portable notebook stand with Chill Hub Grey:

Targus Portable notebook stand with Chill Hub. Product colour: Grey, Number of built-in cooling fans: 2 pc(s). Weight: 2.45 kg. Dimensions (WxDxH): 317.5 x 266.7 x 24.6 mm. Weight (imperial): 2.45 kg (5.4 lbs)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.