Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22884904 data-sheets &
36869 brands
– register (free)
Display Privacy Filters
Targus Privacy filter screen 18"
Targus Privacy filter screen 18"
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Targus ASF181USZ
XML doc
Icecat LIVE: JS for Targus ASF181USZ
Icecat Live DOC
JSON product data for Targus ASF181USZ
JSON DOC
CSV product data for Targus ASF181USZ
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Targus
Product name:
Privacy filter screen 18"
Product code:
ASF181USZ
Category:
Display Privacy Filters
Icecat Product ID:
1418542
Data-sheet quality:
created/standardized by Icecat
Product views:
14817
Info modified on:
21 Oct 2022, 10:14:32
Targus ASF181USZ (Icecat)
Short summary description Targus Privacy filter screen 18":
Targus Privacy filter screen 18", 78.9 g
Long summary description Targus Privacy filter screen 18":
Targus Privacy filter screen 18". Weight: 78.9 g
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Targus ASF181USZ
XML doc
Icecat LIVE: JS for Targus ASF181USZ
Icecat Live DOC
JSON product data for Targus ASF181USZ
JSON DOC
CSV product data for Targus ASF181USZ
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE