Targus logo

Targus Auto power inverter 100W cupholder style power adapter/inverter Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9611
Info modified on:
04 Apr 2019, 08:05:11
Short summary description Targus Auto power inverter 100W cupholder style power adapter/inverter Black:

Targus Auto power inverter 100W cupholder style, 120 V, 120 V, Black, 399.03 g

Long summary description Targus Auto power inverter 100W cupholder style power adapter/inverter Black:

Targus Auto power inverter 100W cupholder style. Input voltage: 120 V, Output voltage: 120 V. Product colour: Black. Weight: 399.03 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.