location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless optical Stow-n-go wireless notebook mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMW25US
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - RF Wireless
  • - Buttons quantity: 3
  • - 2 AA
Long product name Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI :
The long product name of Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless optical Stow-n-go wireless notebook mouse
More>>>
Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI:
The official description of Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Wireless Optical Stow-N-Go Notebook Mouse features a stow-and-go USB receiver that attaches securely to the bottom of the mouse for added portability and convenience. The receiver also triggers an On/Off switch to help conserve power when the mouse is not in use for up to 6 months** of battery life. The built in low power indicator light lets the user know when to change the two AA batteries. The integrated tilt wheel* provides 4-way scrolling for easy navigation by enabling users to scroll vertically and horizontally. This mouse offers RF technology coupled with switchable 1,600/1,200/800 dpi resolution allowing for adjustable cursor speeds, ideal for today’s widescreen notebooks and features a soft-touch design for added comfort during use. The dual-purpose ergonomic design is small enough for travel yet big enough for comfortable desktop operation.

Stow-N-Go Receiver
Wireless receiver attaches securely to the bottom of the mouse for convenient transport.

Functionality
Tilt wheel* provides 4-way scrolling capabilities for easy navigation; Switchable 1,600/1,200/800 dpi resolution allowing for adjustable cursor speeds, ideal for today’s widescreen notebooks and features.

Power Conservation
Conserve power with the On/Off switch triggered by the receiver for up to 6 months** of battery life; integrated indicator light informs the user when power is low; Two AA batteries are included.

Short summary description Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI:
This short summary of the Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Wireless optical Stow-n-go wireless notebook mouse, Optical, RF Wireless, 800 DPI

Long summary description Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Targus Wireless optical Stow-n-go wireless notebook mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Ergonomics
Plug and Play
Yes
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
95.2 mm
Depth
60.4 mm
Height
38.1 mm
Weight
124.5 g
Other features
Compatible operating systems
Windows Vista/XP/2000 MAC OS 10.1 +
Minimum system requirements
USB
Mouse dimensions (WxDxH)
95.2 x 60.4 x 38.1 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:14:56
Uk has collected 1 expert review for Targus Wireless optical Stow-n-go wireless notebook mouse RF Wireless 800 DPI and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
impulsegamer.com
Updated:
2011-11-06 02:53:28
8.8With technology becoming smaller and smaller, it seems like the laptop is the definitive PC choice and with this comes smaller peripherals for your portable computer. Even though \\\\\\\"small\\\\\\\" has been \\\\\\\"in\\\\\\\" for quite some, companies need to revitalize the...
88%