Targus logo

Targus Notebook Retractable Laser - Laser - Type A - USB mouse USB Type-A 800 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21492
Info modified on:
13 May 2020, 20:38:35
Short summary description Targus Notebook Retractable Laser - Laser - Type A - USB mouse USB Type-A 800 DPI:

Targus Notebook Retractable Laser Mouse - Laser - Type A - USB, Laser, USB Type-A, 800 DPI, Black

Long summary description Targus Notebook Retractable Laser - Laser - Type A - USB mouse USB Type-A 800 DPI:

Targus Notebook Retractable Laser Mouse - Laser - Type A - USB. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.