location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Laser Desktop mouse USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Desktop Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMU14US
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:38:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Laser Desktop mouse USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 800 DPI
  • - USB Type-A
  • - Buttons quantity: 4
Long product name Targus Laser Desktop mouse USB Type-A 800 DPI :
The long product name of Targus Laser Desktop mouse USB Type-A 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Desktop Mouse - Laser - Type A - USB
More>>>
Targus Laser Desktop mouse USB Type-A 800 DPI:
The official description of Targus Laser Desktop mouse USB Type-A 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Laser Desktop Mouse utilizes the latest in laser technology providing 20 times more tracking sensitivity than typical optical mice; the result – greater accuracy and improved use on shiny surfaces. Created for maximum comfort, the full-size ergonomic design will be especially appreciated during extended use. Increase productivity with the convenient pre-programmed buttons that reduce hand and wrist movements from the mouse to the keyboard. Scroll-up and scroll-down, launch Internet browser, and Internet navigation "forward" and "back" buttons provide simple and efficient short cuts for Windows use.

20 Times More Sensitive
Targus laser technology has 20x more tracking sensitivity than typical optical mice, for greater accuracy and improved use on shiny surfaces

Maximum Comfort
Full-size ergonomic design provides maximum comfort for extended use

Efficient Pre-programmed Buttons
Scroll-up, scroll-down, launch Internet browser, and Internet navigation “forward” and “back” buttons provide simple and productive short cuts for Windows use

Short summary description Targus Laser Desktop mouse USB Type-A 800 DPI:
This short summary of the Targus Laser Desktop mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Laser Desktop Mouse, Laser, USB Type-A, 800 DPI

Long summary description Targus Laser Desktop mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Targus Laser Desktop mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Targus Laser Desktop Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 4

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
4
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width
119.3 mm
Depth
83.8 mm
Height
48.2 mm
Weight
147.16 g
Other features
Compatible operating systems
Windows Vista/XP/2000.
Minimum system requirements
USB
Mouse dimensions (WxDxH)
119.3 x 83.8 x 48.2 mm