Targus logo

Targus AMP09 wireless presenter RF Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229757
Info modified on:
14 Mar 2024, 19:44:52
Short summary description Targus AMP09 wireless presenter RF Black:

Targus AMP09, RF, Black

Long summary description Targus AMP09 wireless presenter RF Black:

Targus AMP09. Wireless technology: RF, Frequency band: 2.4 GHz, Connector(s): USB. Product colour: Black, Compatibility: Mac, PC, Certification: CE. Battery technology: Alkaline, Battery type: AAA. Width: 25 mm, Depth: 38 mm, Height: 120 mm. Package width: 70 mm, Package depth: 220 mm, Package height: 155 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.