Targus logo

Targus Voice Recording Presenter with Laser Pointer wireless presenter Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106181
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Voice Recording Presenter with Laser Pointer wireless presenter Black, Silver:

Targus Voice Recording Presenter with Laser Pointer, Black, Silver

Long summary description Targus Voice Recording Presenter with Laser Pointer wireless presenter Black, Silver:

Targus Voice Recording Presenter with Laser Pointer. Frequency band: 2.4 GHz. Product colour: Black, Silver. Compatible operating systems: Windows 2000/XP/Vista. Weight: 55 g. Dimensions (WxDxH): 120 x 45 x 25 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.