Targus logo

Targus 128 MB USB flash drive 0.128 GB USB Type-A 2.0

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17884
Info modified on:
04 Apr 2019, 04:30:02
Short summary description Targus 128 MB USB flash drive 0.128 GB USB Type-A 2.0:

Targus USB Flash Drive 128 MB, 0.128 GB, USB Type-A, 2.0, 14.1 g

Long summary description Targus 128 MB USB flash drive 0.128 GB USB Type-A 2.0:

Targus USB Flash Drive 128 MB. Capacity: 0.128 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 14.1 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.