Targus logo

Targus Desktop USB 2.0 7-Port Hub w/Audio Pass 480 Mbit/s Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13174
Info modified on:
04 Apr 2019, 08:05:10
Short summary description Targus Desktop USB 2.0 7-Port Hub w/Audio Pass 480 Mbit/s Black, Silver:

Targus Desktop USB 2.0 7-Port Hub w/Audio Pass, 480 Mbit/s, Black, Silver, 81.2 mm, 33 mm, 133.3 mm, 107.54 g

Long summary description Targus Desktop USB 2.0 7-Port Hub w/Audio Pass 480 Mbit/s Black, Silver:

Targus Desktop USB 2.0 7-Port Hub w/Audio Pass. Data transfer rate: 480 Mbit/s, Product colour: Black, Silver. Width: 81.2 mm, Depth: 33 mm, Height: 133.3 mm. Dimensions (WxDxH): 81.2 x 33 x 133.3 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.