location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop USB 2.0 4-Port Hub w/Audio Pass
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACH80US
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Grey
Long product name Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey :
The long product name of Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop USB 2.0 4-Port Hub w/Audio Pass
More>>>
Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey:
The official description of Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Desktop USB 2.0 4-Port Hub allows you to simultaneously connect up to 4 USB devices such as mice, keyboards, memory drives, MP3 players, printers and more. With its unique audio pass-through ports feature, the hub also allows you to conveniently connect headphones, speakers and a microphone without having to reach behind your computer every time. For added convenience, this hub is designed to stand in either a vertical or horizontal position for easy accessibility. The two high-power “Always On” ports provide twice the power as standard USB ports and remain powered even when power to your desktop is shut down, a unique feature for charging any USB peripherals.

Expandibility
Instantly expand your computer’s USB ports and connect up to 4 devices simultaneously, including mice, keyboards, memory drives, MP3 players, printers and more

Functional Design
Hub is designed for both vertical and horizontal positions

Audio Ports
The front audio ports provide a convenient connection for headphones, speakers and a microphone. Simply plug and unplug these devices without having to reach behind your desktop every time

Quality Materials
Constructed with d urable 840D Nylon; includes water resistant bottom panel

High Power Ports
Hub includes two high-power ports, each providing up to twice the power as a standard USB port; this feature accelerates charging time and enables users to run high-power USB devices

Always On Ports
Both high-power USB ports remain powered when the computer is shut down, ideal for charging portable USB devices

Short summary description Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey:
This short summary of the Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Desktop USB 2.0 4-Port Hub w/Audio Pass, 480 Mbit/s, Grey, 81.2 mm, 33 mm, 107.54 g, 81.2 x 33 x 133.3 mm

Long summary description Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey:
This is an auto-generated long summary of Targus Desktop USB 2.0 4-Port Hub w/Audio Pass 480 Mbit/s Grey based on the first three specs of the first five spec groups.

Targus Desktop USB 2.0 4-Port Hub w/Audio Pass. Data transfer rate: 480 Mbit/s, Product colour: Grey. Width: 81.2 mm, Depth: 33 mm, Weight: 107.54 g. Dimensions (WxDxH): 81.2 x 33 x 133.3 mm

Ports & interfaces
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Grey
Plug and Play
Yes
Power
USB powered
Yes
Weight & dimensions
Width
81.2 mm
Depth
33 mm
Weight
107.54 g
Other features
Dimensions (WxDxH)
81.2 x 33 x 133.3 mm