Targus logo

Targus Ultra Mini-USB 2.0 4-Port Hub - External 480 Mbit/s Blue

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31592
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Ultra Mini-USB 2.0 4-Port Hub - External 480 Mbit/s Blue:

Targus Ultra Mini-USB 2.0 4-Port Hub - External, 480 Mbit/s, Blue, USB Port, Windows 98/2000/Me/Vista/XP/98SE Mac OS 10.x, 93.2 mm, 21.8 mm

Long summary description Targus Ultra Mini-USB 2.0 4-Port Hub - External 480 Mbit/s Blue:

Targus Ultra Mini-USB 2.0 4-Port Hub - External. Data transfer rate: 480 Mbit/s, Product colour: Blue. Minimum system requirements: USB Port, Compatible operating systems: Windows 98/2000/Me/Vista/XP/98SE Mac OS 10.x. Width: 93.2 mm, Depth: 21.8 mm, Height: 18.7 mm. Dimensions (WxDxH): 93.21 x 21.8 x 18.7 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.