Targus Super Mini USB 2.0 4-Port Hub, 480 Mbit/s, Black, 43.2 mm, 43.2 mm, 9.39 mm, 43.18 x 43.18 x 9.39 mm
Targus Super Mini USB 2.0 4-Port Hub. Data transfer rate: 480 Mbit/s, Product colour: Black. Width: 43.2 mm, Depth: 43.2 mm, Height: 9.39 mm. Dimensions (WxDxH): 43.18 x 43.18 x 9.39 mm