Targus USB Bluetooth Adapter, USB, 60 mm, 20 mm, 10 mm, 13 g, 0.723 Mbit/s
Targus USB Bluetooth Adapter. Host interface: USB. Width: 60 mm, Depth: 20 mm, Height: 10 mm. Data transfer rate: 0.723 Mbit/s, Bundled software: WidComm driver 1.4.12 or greater, Data link protocols: Bluetooth Compliance Version 1.1 / 1.2. Supported Bluetooth profiles, DUN, FAX, FTP, GAP, GOEP,...