Tactic Classic Bean Bag Game, Cornhole, Blue, Red, Wood, Boy/Girl, 5 yr(s), 20 min, Dutch
Tactic Classic Bean Bag Game. Product type: Cornhole, Product colour: Blue, Red, Wood, Suggested gender: Boy/Girl. Package width: 310 mm, Package depth: 50 mm, Package height: 605 mm