Tactic logo

Tactic 52501 throwing game / supply Mölkky

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108031
Info modified on:
29 Mar 2024, 18:14:11
Short summary description Tactic 52501 throwing game / supply Mölkky:

Tactic 52501, Mölkky, Wood, Wood, Boy/Girl, 6 yr(s), 99 yr(s)

Long summary description Tactic 52501 throwing game / supply Mölkky:

Tactic 52501. Product type: Mölkky, Product colour: Wood, Material: Wood. Commercial unit type: Consumer unit single, Packaging languages (ISO 639 format): Multi, Manual languages (ISO 639 format): Multi. Number of pieces: 15 pc(s), Package width: 348 mm, Package depth: 193 mm

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.