Tacens Anima logo

Tacens Anima AC6500 Compact Micro ATX PC Case Front Mesh Cooling 500W Power Supply USB 3.0 Black

Data-sheet quality:
created/standardized by Icecat
Product views:
5995
Info modified on:
19 Feb 2025, 15:52:49
Short summary description Tacens Anima AC6500 Compact Micro ATX PC Case Front Mesh Cooling 500W Power Supply USB 3.0 Black:

Tacens Anima AC6500 Compact Micro ATX PC Case Front Mesh Cooling 500W Power Supply USB 3.0 Black, Mini Tower, PC, Black, micro ATX, Mini-ITX, 14.5 cm, 25 cm

Long summary description Tacens Anima AC6500 Compact Micro ATX PC Case Front Mesh Cooling 500W Power Supply USB 3.0 Black:

Tacens Anima AC6500 Compact Micro ATX PC Case Front Mesh Cooling 500W Power Supply USB 3.0 Black. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply: 500 W, Supported power supply form factors: ATX. Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm, Rear fans diameters supported: 80 mm. Supported HDD sizes: 3.5", SSD form factor: 2.5". Width: 291 mm, Depth: 188 mm, Height: 345 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.